EN
  • EN
  • DE

EMC 042-008-717 - EMC 8U Rail Kit

Part No EMC 042-008-717 - EMC 8U Rail Kit
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 8U Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398171-EMC 042-008-717 - EMC 8U Rail Kit
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-717 - EMC 8U Rail Kit CAD Model

Description

The EMC 042-008-717 rail kit is designed to provide a stable and secure mounting solution for EMC storage systems and servers within a standard 19-inch rack. This 8U rail kit is engineered for easy installation and high compatibility with various EMC models, allowing for a seamless integration into existing data center infrastructures. The kit includes all necessary components to securely fasten EMC hardware in place, ensuring optimal operational stability and reducing the risk of damage due to movement or vibration. Constructed from high-grade materials, the rail kit offers durability and long-term reliability under the demanding conditions of data center operations. Its design facilitates improved airflow around the mounted equipment, aiding in efficient cooling and thus contributing to enhanced system performance and longevity. The EMC 042-008-717 rail kit is an indispensable accessory for IT professionals who require a robust and reliable mounting solution for their EMC storage systems or servers, maintaining order and maximizing the use of available rack space.

You May Also Be Interested in

EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess