EN
  • EN
  • DE

EMC 042-020-239-02 - EMC RAILKIT UNITY 15 Slot DAE ADJUSTABLE

Part No EMC 042-020-239-02 - EMC RAILKIT UNITY 15 Slot DAE ADJUSTABLE
Manufacturer EMC
Catalog IT Racks
Description EMC RAILKIT UNITY 15 Slot DAE ADJUSTABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400531-EMC 042-020-239-02 - EMC RAILKIT UNITY 15 Slot DAE ADJUSTABLE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-020-239-02 - EMC RAILKIT UNITY 15 Slot DAE ADJUSTABLE CAD Model

Description

The EMC 042-020-239-02 Rail Kit presents a tailored solution for the secure mounting of UNITY 15 Slot Disk Array Enclosures (DAEs) into standard 19-inch racks. This adjustable rail kit is specifically designed to provide a customizable, snug fit for UNITY DAEs, accommodating a variety of rack depths and configurations. It includes all necessary components for a quick and efficient installation, featuring sliding rails for easy system access and maintenance. The durable construction ensures that the UNITY DAEs are held firmly in place, minimizing vibration and enhancing system reliability. The kit emphasizes optimal airflow around the DAEs, critical for maintaining the desired temperature and performance levels. Utilizing the EMC 042-020-239-02 Rail Kit ensures a professional, organized data center setup, with simplified cable management and enhanced operational efficiency. It reflects EMC's commitment to delivering comprehensive storage solutions that meet the dynamic needs of modern data centers.

You May Also Be Interested in

CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess