EN
  • EN
  • DE

EMC 071-000-712-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300

Part No EMC 071-000-712-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400464-EMC 071-000-712-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-712-01 - EMC 1050W PSU X410 NL410 DD6300 DD6800 DD9300 CAD Model

Description

The EMC 071-000-712-01 is an essential 1050W Power Supply Unit, crafted to deliver consistent and efficient power to EMC's high-capacity storage models: X410, NL410, DD6300, DD6800, and DD9300. This PSU is central to ensuring optimal performance and reliability for data storage and protection systems, which are pivotal in handling vast amounts of data securely and efficiently. With its 1050W output, it can easily accommodate the energy demands of these high-performance systems, ensuring they operate smoothly without interruption. The unit features advanced safety mechanisms, including overcurrent, overvoltage, and overheating protection, to safeguard the system against potential power-related issues. It is designed for hot-swap installation, allowing for easy replacement and minimal downtime, a critical feature for maintaining continuous operation in enterprise environments. This PSU is robust, reliable, and an ideal choice for ensuring the uninterrupted performance of EMC's data storage solutions.

You May Also Be Interested in

CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess