EN
  • EN
  • DE

EMC 078-000-047 - EMC SPS 2200W with new batteries

Part No EMC 078-000-047 - EMC SPS 2200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 2200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401150-EMC 078-000-047 - EMC SPS 2200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-047 - EMC SPS 2200W with new batteries CAD Model

Description

Featuring a 2200W output, the EMC 078-000-047 SPS unit is designed to provide reliable standby power to EMC storage systems, ensuring their continuous operation during power failures. Equipped with new batteries, this unit offers superior performance and an extended operational lifespan. It plays a crucial role in maintaining data integrity and availability by providing emergency power, allowing for graceful shutdowns or sustained operation in the absence of primary power. Compatible with a range of EMC storage solutions, this SPS unit is engineered for resilience, capable of withstanding the challenging conditions of modern data centers. It represents a prudent investment in safeguarding critical data against power-related incidents.

You May Also Be Interested in

IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess