EN
  • EN
  • DE

TTRN-0530H-011-T

Part No TTRN-0530H-011-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383285-TTRN-0530H-011-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTRN-0530H-011-T CAD Model

Description

The TTRN-0530H-011-T is a common mode choke, manufactured by Toko America Inc., meticulously designed to suppress common mode noise within electronic circuits. These chokes are essential components for mitigating electromagnetic interference (EMI) and safeguarding signal integrity, especially in sensitive applications.

Applications

  • Power Supply Units (PSUs): Filters common mode noise in power supplies to ensure stable and clean power delivery to sensitive components.
  • Inverter Circuits: Reduces noise generated by inverter circuits, improving efficiency and preventing interference with other devices.
  • Motor Control Systems: Suppresses noise in motor control systems to ensure reliable operation and prevent erratic behavior.
  • Industrial Automation Equipment: Provides noise immunity in industrial automation systems, ensuring accurate and reliable control of machinery.
  • Communication Networks: Filters noise in communication networks, such as Ethernet and CAN bus, to maintain data integrity and prevent signal degradation.

Features

  • High Common Mode Impedance: Effectively blocks common mode noise across a wide frequency range.
  • Low Differential Mode Impedance: Minimizes the impact on differential signals, preserving signal quality.
  • High Saturation Current: Can handle high current levels without significant performance degradation.
  • Compact Surface Mount Package: Facilitates easy integration into space-constrained designs and automated assembly.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Improved Noise Immunity: Enhances the ability of electronic devices to withstand electromagnetic interference.
  • Enhanced Signal Quality: Reduces noise and distortion in signal lines, ensuring accurate data transmission and signal processing.
  • Reduced EMI Emissions: Minimizes electromagnetic emissions, helping to meet regulatory requirements and prevent interference with other devices.
  • Increased System Reliability: Protects sensitive components from noise-related damage, improving overall system reliability and longevity.
  • Simplified Design Process: Easy to implement and integrate into existing circuit designs, streamlining the development process.

Additional Details

The TTRN-0530H-011-T common mode choke typically uses a ferrite core, which offers high permeability and excellent noise suppression capabilities. It is crucial to consult the datasheet from Toko America Inc. for precise specifications, including impedance at specific frequencies, DC resistance, rated current, and operating temperature range. Selecting the correct choke based on these parameters is essential for optimal performance.

Engineers should refer to the official datasheet and application notes provided by Toko America Inc. for detailed information on electrical characteristics, mechanical dimensions, and recommended usage guidelines. Proper design and implementation are key to achieving the desired level of noise suppression and ensuring the reliable operation of electronic circuits.

You May Also Be Interested in

Atmel
Need more? Email Us
KEC
Need more? Email Us
Pulse
Lowest to $1.6817
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess