EN
  • EN
  • DE

EMC 078-000-062 - EMC SPS 1000W with new batteries

Part No EMC 078-000-062 - EMC SPS 1000W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1000W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401134-EMC 078-000-062 - EMC SPS 1000W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-062 - EMC SPS 1000W with new batteries CAD Model

Description

The EMC 078-000-062 SPS 1000W with new batteries provides a powerful, dependable backup power solution tailored for a wide range of EMC systems. With a 1000 watt output, this unit ensures that essential services remain uninterrupted, enhancing the resilience of IT infrastructures against power fluctuations and failures. The introduction of new, high-quality batteries significantly boosts the unit’s reliability, offering sustained performance and peace of mind to IT managers. Its design, aimed at compatibility and ease of installation, facilitates swift integration with existing EMC deployments, reducing potential downtime. The unit’s sophisticated battery management system stands out by maximizing operational efficiency and extending the lifetime of the batteries, underscoring the commitment to reliable power backup solutions. The EMC 078-000-062 SPS is a strategic addition to any data center, delivering on the promise of security, reliability, and uninterrupted service.

You May Also Be Interested in

Lenovo
1500VA/900W
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess