EN
  • EN
  • DE

EMC 078-000-122 - EMC 1100W SPS for XtremIO with new batteries

Part No EMC 078-000-122 - EMC 1100W SPS for XtremIO with new batteries
Manufacturer EMC
Catalog Ups
Description EMC 1100W SPS for XtremIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401135-EMC 078-000-122 - EMC 1100W SPS for XtremIO with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-122 - EMC 1100W SPS for XtremIO with new batteries CAD Model

Description

The EMC 078-000-122 is a high-performance 1100W Standby Power Supply (SPS) designed specifically for EMC's XtremIO storage architectures. This critical component ensures your XtremIO storage system has the uninterrupted power it needs to maintain operations, even in the event of a primary power failure. Equipped with new, advanced batteries, this SPS guarantees longer operational life, reliability, and efficiency. The integration of new batteries not only enhances the performance but also significantly reduces the risk of data loss during power outages. This power supply is engineered to meet EMC's rigorous standards for quality and reliability, ensuring it seamlessly works with your XtremIO system to provide a stable power source. The 1100W capacity indicates a robust power reserve suitable for supporting the system's needs during critical operations. This SPS module is specifically designed for easy installation, allowing you to quickly replace or upgrade your system with minimal downtime. Overall, the EMC 078-000-122 SPS is an essential investment for businesses seeking to bolster their data center's power redundancy measures, offering peace of mind with its reliable power backup solution.

You May Also Be Interested in

Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess