EN
  • EN
  • DE

EMC 088-000-178-00 - Battery for EMC VNXe3300 9.9V

Part No EMC 088-000-178-00 - Battery for EMC VNXe3300 9.9V
Manufacturer EMC
Catalog Battery
Description Battery for EMC VNXe3300 9.9V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398276-EMC 088-000-178-00 - Battery for EMC VNXe3300 9.9V
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 088-000-178-00 - Battery for EMC VNXe3300 9.9V CAD Model

Description

The EMC 088-000-178-00 is a specialized battery designed to provide backup power for the EMC VNXe3300 storage system. Rated at 9.9V, this battery is engineered to ensure the resilience and reliability of the VNXe3300 system by maintaining power to critical components during unexpected power losses. Its design and specifications are tailored specifically for the VNXe3300, ensuring perfect compatibility and optimal performance. This battery plays a crucial role in data protection by enabling the safe shut down of the system and preventing data loss or corruption. Built with high-quality materials and adhering to rigorous manufacturing standards, the EMC 088-000-178-00 battery offers a long service life and durable performance, making it an essential component for businesses that rely on the VNXe3300 for their critical storage needs.

You May Also Be Interested in

Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess