EN
  • EN
  • DE

EMC 091-000-090 - KVM Kontron 1U (RoHS)

Part No EMC 091-000-090 - KVM Kontron 1U (RoHS)
Manufacturer EMC
Catalog Monitors
Description KVM Kontron 1U (RoHS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1400334-EMC 091-000-090 - KVM Kontron 1U (RoHS)
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 091-000-090 - KVM Kontron 1U (RoHS) CAD Model

Description

The EMC 091-000-090 is a high-performance KVM (Keyboard, Video, and Mouse) switch from Kontron, designed to fit within a 1U rack space, adhering to the restrictive substance regulations outlined by RoHS (Restriction of Hazardous Substances). This KVM switch is tailored for data centers and IT environments that require streamlined management and control over multiple servers from a single console. The device simplifies the IT management process by allowing direct control of several servers, thus eliminating the need for separate keyboards, monitors, and mice for each server, resulting in a more organized and efficient server room. RoHS compliance ensures that the KVM switch is manufactured with a focus on environmental safety and sustainability, minimizing the use of hazardous materials. The EMC 091-000-090 boasts robust build quality and reliability, characteristic of EMC and Kontron's commitment to high-quality IT solutions. This KVM switch is ideal for businesses seeking streamlined server management solutions with a minimal environmental footprint.

You May Also Be Interested in

Lenovo
1U 18.5-inch Standard Media Console
Need more? Email Us
IBM
Operator Panel
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
IBM
IBM 17' FLAT-PANEL MONITOR CONSOLE KIT
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
IBM
IBM 8 PORT RACK CONSOLE KVM SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess