EN
  • EN
  • DE
  • IT

IBM 74Y2057 - Operator Panel CCIN 2BCD

Part No IBM 74Y2057 - Operator Panel CCIN 2BCD
Manufacturer IBM
Catalog Monitors
Description Operator Panel CCIN 2BCD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1419961-IBM 74Y2057 - Operator Panel CCIN 2BCD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y2057 - Operator Panel CCIN 2BCD CAD Model

Description

The IBM 74Y2057 Operator Panel, carrying the CCIN 2BCD, represents a key hardware component designed for managing and interacting with select IBM server systems. This operator panel is crafted to provide administrators with immediate access to the server's operational status, configuration settings, and system alerts, directly from the server front without the necessity for remote management tools. Featuring a user-friendly interface with a streamlined array of buttons and a display, it simplifies the complexity of server management. The panel allows for quick adjustments, status checks, and the activation of certain system functions, thereby significantly reducing the time required for routine maintenance tasks and troubleshooting. Its integration into IBM server systems is a testament to IBM's commitment to enhancing user experience and operational efficiency. The panel's design and functionality are tailored specifically to meet the demands of fast-paced enterprise environments, ensuring system administrators can maintain peak system performance with minimal disruption. The compact and resilient build of the IBM 74Y2057 Operator Panel, coupled with its advanced functionality, makes it an essential component for effective server management and operational control.

You May Also Be Interested in

EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
IBM
TWINAX INFO WINDOW II: BLACK/GREEN
Need more? Email Us
Lenovo
Lenovo 1U 17" Flat Panel console Kit w/ Optical Drive Bay
Need more? Email Us
IBM
IBM 17' FLAT-PANEL MONITOR CONSOLE KIT
Need more? Email Us
IBM
Rack-Mounted Flat Panel Console Kit
Need more? Email Us
Phoenix Contact
TRANSDUCER CURR 19.2-253VAC/DC
Need more? Email Us
Lenovo
TFTLCDPACKMULTITOUCHW/MYLAR TP x230 Tablet
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess