EN
  • EN
  • DE

IBM 3486-BA0 - TWINAX INFO WINDOW II: BLACK/GREEN

Part No IBM 3486-BA0 - TWINAX INFO WINDOW II: BLACK/GREEN
Manufacturer IBM
Catalog Monitors
Description TWINAX INFO WINDOW II: BLACK/GREEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Manufacturer IBM
Win Source Part Number 1419959-IBM 3486-BA0 - TWINAX INFO WINDOW II: BLACK/GREEN
Ultra Librarian 3D Model Ultra Librarian IBM 3486-BA0 - TWINAX INFO WINDOW II: BLACK/GREEN CAD Model

Description

The IBM 3486-BA0 TWINAX INFO WINDOW II represents a step forward in terminal technology for interfacing with IBM midrange systems, bringing enhanced capabilities and improved user experience to data-intensive environments. Sporting a classic black chassis with a green phosphor display, this terminal delivers clear and sharp text, facilitating ease of use during extended periods of data entry or system interaction. It connects to the host system using twinaxial cable, ensuring robust and reliable communication essential for operations in retail, manufacturing, finance, and logistics sectors that rely on IBM's AS/400, System/36, and related platforms. The INFO WINDOW II series improvements include better ergonomics, programmable function keys, and enhanced compatibility with newer versions of IBM's operating systems, making it an invaluable tool for organizations seeking to maintain or upgrade their terminal-based infrastructure while preserving compatibility with existing applications and processes.

You May Also Be Interested in

IBM
TWINAX INFO WINDOW II: BLACK/GREEN
Need more? Email Us
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us
IBM
IBM 17' FLAT-PANEL MONITOR CONSOLE KIT
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess