EN
  • EN
  • DE

EMC 091-000-091 - KVM Kontron 1U (RoHS)

Part No EMC 091-000-091 - KVM Kontron 1U (RoHS)
Manufacturer EMC
Catalog Monitors
Description KVM Kontron 1U (RoHS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1400335-EMC 091-000-091 - KVM Kontron 1U (RoHS)
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 091-000-091 - KVM Kontron 1U (RoHS) CAD Model

Description

Similar to its counterpart, the EMC 091-000-091 is a KVM (Keyboard, Video, and Mouse) switch manufactured by Kontron and designed for optimal performance within a compact 1U rack space, also adhering to RoHS standards. This model facilitates efficient server management in data centers and IT environments, allowing for the control of multiple servers through a single console. Its design focuses on enhancing workspace organization and operational efficiency by reducing the clutter of multiple control devices. Compliance with RoHS directives reinforces the commitment to environmental responsibility by minimizing the presence of hazardous substances in its construction. The EMC 091-000-091 is distinguished by its reliability, durability, and the enhancement of operational efficiency. This KVM switch is suitable for enterprises and IT professionals who emphasize streamlined server management and environmental sustainability in their operations.

You May Also Be Interested in

Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
IBM
TWINAX CONSOLE
Need more? Email Us
IBM
TWINAX INFO WINDOW II: BLACK/GREEN
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
Rack-Mounted Flat Panel Console Kit
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
Operator Panel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess