EN
  • EN
  • DE
  • IT

IBM 7316-TF4 - Rack-Mounted Flat Panel Console Kit

Part No IBM 7316-TF4 - Rack-Mounted Flat Panel Console Kit
Manufacturer IBM
Catalog Monitors
Description Rack-Mounted Flat Panel Console Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1419962-IBM 7316-TF4 - Rack-Mounted Flat Panel Console Kit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7316-TF4 - Rack-Mounted Flat Panel Console Kit CAD Model

Description

The IBM 7316-TF4 Rack-Mounted Flat Panel Console Kit is designed to provide a streamlined, space-efficient interface for managing rack-server environments. This console kit includes a slender, high-resolution flat panel display, keyboard, and pointing device, all housed in a single, compact unit that can be easily mounted into a standard 19-inch server rack. The design of the 7316-TF4 focuses on maximizing space efficiency and usability within the often-cramped confines of a server room, providing administrators with a convenient and accessible way to monitor and interact with multiple servers without the need for multiple monitors and input devices. This console kit supports a variety of video resolutions, ensuring clear and sharp display outputs across a wide range of server configurations and applications. Its built-in keyboard and pointing device simplify the process of switching control between servers, enabling efficient system management and maintenance tasks. The IBM 7316-TF4 is an indispensable tool for IT professionals seeking to optimize their server room's operational efficiency and ergonomics, emphasizing IBM's dedication to providing innovative solutions for complex IT infrastructure challenges.

You May Also Be Interested in

IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
TWINAX INFO WINDOW II: BLACK/GREEN
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
Lenovo
1U 18.5-inch Standard Media Console
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess