EN
  • EN
  • DE

2308043

Part No 2308043
Manufacturer Phoenix Contact
Catalog Monitors
Description TRANSDUCER CURRENT 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Current Transducer
Input Range 0 ~ 300A
Output 4 ~ 20mA
Isolation 300VAC (Working), 3500VAC (Test)
Response Time 150ms
Voltage - Supply 24VDC
Mounting Type Chassis Mount, DIN Rail
Termination Style Spring Terminal
Temperature Range - Operating -40°C ~ 65°C
Approval Agency CE, cULus
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599031-2308043
Ultra Librarian 3D Model Ultra Librarian 2308043 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
IBM
IBM 8 PORT RACK CONSOLE KVM SWITCH
Need more? Email Us
Phoenix Contact
TRANSDUCER CURR 19.2-253VAC/DC
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
IBM
Operator Panel
Need more? Email Us
IBM
TWINAX INFO WINDOW II: BLACK/GREEN
Need more? Email Us
Lenovo
TFTLCDPACKMULTITOUCHW/MYLAR TP x230 Tablet
Need more? Email Us
IBM
TWINAX CONSOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess