EN
  • EN
  • DE

IBM 3489-000 - INFO WINDOW II TWINAX LOGIC UNIT

Part No IBM 3489-000 - INFO WINDOW II TWINAX LOGIC UNIT
Manufacturer IBM
Catalog Monitors
Description INFO WINDOW II TWINAX LOGIC UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1419956-IBM 3489-000 - INFO WINDOW II TWINAX LOGIC UNIT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3489-000 - INFO WINDOW II TWINAX LOGIC UNIT CAD Model

Description

The IBM 3489-000 Info Window II Twinax Logic Unit is a terminal interface designed for networked environments requiring robust data interaction between the server and terminal points. Serving as a critical component in IBM's computing ecosystems, particularly in legacy systems, this logic unit facilitates the connection of Twinax terminals, enabling them to interact with mainframes and midrange systems like the AS/400 and System/36. The terminal supports various data communication protocols, ensuring compatibility and seamless data transfer across different platforms. Engineered for reliability and efficiency, the IBM 3489-000 is crafted to withstand the demands of heavy data processing, providing a stable and consistent user interface for critical business operations. Its design emphasizes durability and longevity, traits essential for maintaining the integrity of sophisticated IT infrastructures.

You May Also Be Interested in

Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
Rack-Mounted Flat Panel Console Kit
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURR 19.2-253VAC/DC
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
IBM
TWINAX CONSOLE
Need more? Email Us
Lenovo
1U 18.5-inch Standard Media Console
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess