EN
  • EN
  • DE

LENOVO 17231NX - 1U 17-Inch Flat-Panel Monitor Console Kit - withou

Part No LENOVO 17231NX - 1U 17-Inch Flat-Panel Monitor Console Kit - withou
Manufacturer Lenovo
Catalog Monitors
Description IBM ThinkVision Flat Panel Monitor Console Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1430387-LENOVO 17231NX - 1U 17-Inch Flat-Panel Monitor Console Kit - withou
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17231NX - 1U 17-Inch Flat-Panel Monitor Console Kit - withou CAD Model

Description

The LENOVO 17231NX offers a sophisticated solution for IT professionals seeking to streamline server management in data centers and server rooms. This 1U 17-inch flat-panel monitor console kit is designed to fit in standard 19-inch racks, providing a compact, integrated display and keyboard solution that saves valuable rack space. The absence of additional components in the 'without' version allows for customization based on the specific needs of the user, whether it's adding a preferred keyboard, mouse, or KVM (Keyboard, Video, Mouse) switch. Featuring a high-resolution 17-inch LCD screen, the console offers clear and crisp visualization of server activities, diagnostics, and applications, ensuring that administrators can efficiently monitor and manage multiple servers without the need for a separate, dedicated monitor setup. The slim 1U profile ensures that it occupies minimal rack space, a critical consideration in environments where every unit of space matters. Ease of installation and compatibility with standard rack systems make the LENOVO 17231NX a practical addition to any server environment. Its robust design and built-in features are tailored for the demands of continuous use in high-traffic IT environments, providing a reliable and user-friendly interface for server management tasks.

You May Also Be Interested in

Lenovo
Lenovo 1U 17" Flat Panel console Kit w/ Optical Drive Bay
Need more? Email Us
Lenovo
IBM ThinkVision Flat Panel Monitor Console Kit
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
IBM
IBM 8 PORT RACK CONSOLE KVM SWITCH
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
IBM
Operator Panel
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess