EN
  • EN
  • DE

LENOVO 17231RX - 1U 17-inch Flat Panel Monitor Console Kit with Opt

Part No LENOVO 17231RX - 1U 17-inch Flat Panel Monitor Console Kit with Opt
Manufacturer Lenovo
Catalog Monitors
Description Lenovo 1U 17" Flat Panel console Kit w/ Optical Drive Bay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1430389-LENOVO 17231RX - 1U 17-inch Flat Panel Monitor Console Kit with Opt
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17231RX - 1U 17-inch Flat Panel Monitor Console Kit with Opt CAD Model

Description

The LENOVO 17231RX is an integral component for managing server environments effectively. This 1U rack-mountable solution comprises a 17-inch flat-panel monitor console kit that seamlessly integrates into standard 19-inch server racks. Unlike its counterpart, this version includes optional features designed to enhance usability and compatibility, such as the inclusion of a keyboard with a trackpad or trackball, and the potential for a KVM switch integration, allowing for control over multiple servers from a single console. The high-quality 17-inch display provides clear and detailed visuals, essential for monitoring server performance, running diagnostics, and managing applications. The slim 1U design makes it exceptionally space-efficient, preserving valuable rack space while offering the full functionality of a monitor and keyboard setup. This design is particularly beneficial in densely packed server environments where space optimization is crucial. Designed with durability and practicality in mind, the LENOVO 17231RX is built to withstand the rigors of continuous operation in demanding IT environments. Its inclusion of optional components extends its functionality, making it a versatile tool for IT administrators and professionals who require a comprehensive, space-saving solution for server management and monitoring.

You May Also Be Interested in

Lenovo
TFTLCDPACKMULTITOUCHW/MYLAR TP x230 Tablet
Need more? Email Us
IBM
Rack-Mounted Flat Panel Console Kit
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Lenovo
IBM ThinkVision Flat Panel Monitor Console Kit
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
IBM
Operator Panel CCIN 2BCD
Need more? Email Us
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess