EN
  • EN
  • DE
  • IT

LT1721CS#PBF

Part No LT1721CS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-RINOUT QUAD 16-SOIC  /  Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Series UltraFast™
Package Tube
Type General Purpose
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 6µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 7mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Base Product Number LT1721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT1721CSPBF,505-LT1721CS#PBF,LT1721CS#PBF-ND,-2735-LT1721CS#PBF
Standard Package 50
Win Source Part Number 1071479-LT1721CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1721CS#PBF CAD Model

Description

Product Overview: LT1721CS#PBF from Analog Devices Inc.

The LT1721CS#PBF is a high-speed, dual comparator from Analog Devices Inc., designed for systems that require ultra-fast and accurate voltage comparison. This precision device is an integral component in a wide array of applications, including high-speed signal processing, data acquisition systems, and various control circuits.

Key Features

  • Fast Response Time: The LT1721CS#PBF boasts a remarkably swift response time with a propagation delay of typically 4.5ns, making it suitable for high-speed applications where timing is critical.
  • Low Voltage Operation: It operates from a supply voltage ranging from 2.7V to 6V, allowing for flexibility in both low and standard voltage systems.
  • Reduced Power Consumption: With its low supply current of 7mA per comparator, the device ensures efficient power usage, which is vital for battery-powered and portable devices.
  • Complementary Outputs: The comparator provides both inverting (OUTB) and non-inverting (OUT) outputs, which can be used for driving different stages of a digital logic circuit directly.
  • Overdrive Protection: The input stage of the LT1721CS#PBF is designed to handle input overdrive situations, making it robust against unexpected voltage spikes.
  • Stable with Capacitive Loads: The device can drive capacitive loads up to 25pF without oscillations, ensuring reliable performance in complex circuits.

Applications

The LT1721CS#PBF is versatile and can be used in a variety of applications, such as:

  • High-Speed ADC/DAC Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Pulse and Square Wave Generators
  • High-Speed Sampling Circuits
  • Line Receivers
  • High-Speed Triggers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1721CS#PBF is no exception. It is available in a 16-lead narrow SOIC package, ensuring a compact footprint for space-constrained applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its exceptional speed, low power consumption, and robust design, the LT1721CS#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess