EN
  • EN
  • DE

EMC 100-563-545 - EMC 15-slot Disk Array Enclosure for 3.5in VNX

Part No EMC 100-563-545 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 15-slot Disk Array Enclosure for 3.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400914-EMC 100-563-545 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-545 - EMC 15-slot Disk Array Enclosure for 3.5in VNX CAD Model

Description

The EMC 100-563-545 Disk Array Enclosure is an essential component for expanding the storage capacity of EMC VNX series arrays. Designed to accommodate 3.5"" drives, this 15-slot enclosure enables organizations to scale their storage infrastructure to meet evolving data requirements. It supports a mix of high-capacity HDDs and high-performance SSDs, providing flexibility to optimize storage for a wide range of applications, from large-scale data archives to performance-sensitive workloads. Engineered with reliability and durability in mind, it features redundant power supplies and an effective cooling system to maintain optimal performance and extend the lifespan of the installed drives. The ease of integration with existing VNX series arrays makes this enclosure an ideal choice for businesses seeking a scalable, high-performance storage solution that can grow with their needs.

You May Also Be Interested in

Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess