EN
  • EN
  • DE
  • IT

EMC 100-575-021 - EMC Isilon A100 Backup Accelerator

Part No EMC 100-575-021 - EMC Isilon A100 Backup Accelerator
Manufacturer EMC
Catalog Server
Description EMC Isilon A100 Backup Accelerator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1400564-EMC 100-575-021 - EMC Isilon A100 Backup Accelerator
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-575-021 - EMC Isilon A100 Backup Accelerator CAD Model

Description

The EMC Isilon A100 Backup Accelerator is an advanced solution designed to boost the backup and recovery processes within an EMC Isilon storage environment. It is engineered specifically to work with Isilon's clustered storage systems, enhancing their already impressive scalability and performance characteristics. The A100 Backup Accelerator integrates seamlessly with Isilon's OneFS operating system, leveraging its intelligent data management capabilities to accelerate backup operations while ensuring data is protected and easily recoverable. This appliance is particularly beneficial for enterprises with extensive data backup needs, offering increased throughput and efficiency to meet stringent backup windows and recovery time objectives. It supports a wide range of backup and recovery software platforms, providing flexibility in deployment and operation. The EMC Isilon A100 Backup Accelerator is an ideal addition to environments where data integrity and availability are paramount, such as in high-performance computing, digital media, and life sciences, ensuring that critical data is always protected and recoverable in the face of challenges.

You May Also Be Interested in

Lenovo
ST550 ThinkSystem - 16 x SFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - 8 x LFF Chassis
Need more? Email Us
Lenovo
IBM Flex System x220 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC
Need more? Email Us
Lenovo
x3250 M3, Celeron 2C G1101 2.26GHz/1066MHz/2MB,
Need more? Email Us
Lenovo
x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess