EN
  • EN
  • DE

LENOVO 425242G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB,

Part No LENOVO 425242G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description IBM eServer System x3250 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432505-LENOVO 425242G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425242G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 425242G x3250 M3 rack server offers an exceptional balance of performance and affordability, making it suitable for small and medium-sized businesses and branch offices. Powered by the Intel Xeon X3440 quad-core processor at 2.53GHz, it delivers efficient and reliable performance for a wide array of applications, from web and print serving to basic enterprise applications. With support for 1333MHz memory speeds and a cache size of 8MB, this server ensures quick data processing and retrieval, minimizing wait times for users. The x3250 M3 is designed to offer scalability and flexibility, with various storage configurations and support for RAID options to protect critical data. It also features efficient cooling and power management technologies, minimizing operational costs without sacrificing performance. In addition, Lenovo's advanced server management software simplifies the deployment and maintenance of the x3250 M3, allowing IT staff to efficiently manage system health and performance. This server is an ideal choice for businesses seeking a compact, powerful, and economical server solution.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess