EN
  • EN
  • DE
  • IT

EMC 100-580-067 - EMC Centera 2 node network cable kit

Part No EMC 100-580-067 - EMC Centera 2 node network cable kit
Manufacturer EMC
Catalog Cables
Description EMC Centera 2 node network cable kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398308-EMC 100-580-067 - EMC Centera 2 node network cable kit
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-580-067 - EMC Centera 2 node network cable kit CAD Model

Description

The EMC 100-580-067 Centera 2 node network cable kit is a comprehensive solution designed for establishing robust connectivity between two nodes in an EMC Centera network. This kit includes everything necessary for a streamlined and efficient network setup, ensuring optimal communication between Centera nodes. The cables featured in this kit are engineered for high-performance data transfer and reliability, suitable for supporting the intensive data throughput requirements of EMC Centera storage systems. This kit is an essential element for organizations looking to enhance their storage network's redundancy, availability, and performance. It provides a simplified solution for IT professionals tasked with maintaining or expanding their Centera storage network, ensuring seamless integration and compatibility. The EMC Centera 2 node network cable kit represents a crucial investment in maintaining high data integrity and accessibility in scalable enterprise storage environments.

You May Also Be Interested in

NetApp
Netapp 1 Meter 100Gb QSFP DAC Cable
Need more? Email Us
NetApp
NetApp 0.5M Mini SAS HD to HD 12Gb Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0532. Cable length: 0.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us
NetApp
Netapp 1M QSFP-QSFP Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess