EN
  • EN
  • DE

EMC 105-000-437-00 - ECSv2 RINJIN 2U-16 CHASSIS

Part No EMC 105-000-437-00 - ECSv2 RINJIN 2U-16 CHASSIS
Manufacturer EMC
Catalog Storage Machines
Description ECSv2 RINJIN 2U-16 CHASSIS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400904-EMC 105-000-437-00 - ECSv2 RINJIN 2U-16 CHASSIS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 105-000-437-00 - ECSv2 RINJIN 2U-16 CHASSIS CAD Model

Description

The EMC 105-000-437-00 is part of the ECS (Elastic Cloud Storage) version 2 hardware lineup, branded as the RINJIN 2U-16 CHASSIS. This product is designed to provide a dense, scalable, and cost-effective hardware platform for ECS, EMC's object storage solution. With a 2U form factor housing up to 16 hot-swappable nodes, it delivers exceptional scalability and performance for organizations looking to build modern storage infrastructures that can handle unstructured data workloads. The ECSv2 RINJIN chassis is engineered with energy efficiency and high availability in mind, featuring redundant power supplies and cooling systems to ensure continuous operation. It supports a range of configurations to meet different performance and capacity requirements, making it suitable for applications such as content distribution, big data analytics, and cloud storage. Its integration with ECS software provides a highly available, secure, and flexible storage platform that can be deployed either in a private cloud or as part of a hybrid cloud solution.

You May Also Be Interested in

Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess