EN
  • EN
  • DE

EMC 110-113-436 - VPLEX2 2.4 GHz WESTMERE CPU 36GB

Part No EMC 110-113-436 - VPLEX2 2.4 GHz WESTMERE CPU 36GB
Manufacturer EMC
Catalog Controllers
Description VPLEX2 2.4 GHz WESTMERE CPU 36GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398487-EMC 110-113-436 - VPLEX2 2.4 GHz WESTMERE CPU 36GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-113-436 - VPLEX2 2.4 GHz WESTMERE CPU 36GB CAD Model

Description

The EMC 110-113-436 is a critical component designed for the EMC VPLEX2 virtualization platform, featuring a 2.4 GHz Westmere CPU paired with 36GB of memory. This powerful combination enables the VPLEX2 to deliver high-performance and efficient data mobility and availability across disparate storage systems. The Westmere CPU provides an excellent balance of power and efficiency, making it well-suited to handle the demanding processing requirements of storage virtualization and data services. With 36GB of RAM, this unit ensures smooth operation and quick data access, enhancing the overall performance of the VPLEX2 system. The EMC 110-113-436 is designed to support complex, high-availability environments, offering features such as continuous data protection and non-disruptive data migration, which are crucial for mission-critical applications. Its integration within the VPLEX2 infrastructure ensures a seamless, flexible, and scalable storage architecture, facilitating easy expansion and management of storage resources across multiple locations.

You May Also Be Interested in

Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess