EN
  • EN
  • DE

EMC 110-113-749B - EMC SP Controller 2.8GHz 48GB

Part No EMC 110-113-749B - EMC SP Controller 2.8GHz 48GB
Manufacturer EMC
Catalog Controllers
Description EMC SP Controller 2.8GHz 48GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398400-EMC 110-113-749B - EMC SP Controller 2.8GHz 48GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-113-749B - EMC SP Controller 2.8GHz 48GB CAD Model

Description

The EMC 110-113-749B is a powerful Storage Processor (SP) Controller designed for use in EMC's storage systems, capable of vastly improving the system's processing capability and overall performance. With a 2.8GHz processing speed and 48GB of RAM, this controller is engineered to handle demanding storage environments, effectively managing and processing large volumes of data. It is suited for enterprise-level storage solutions that require high-speed data access, efficient data management, and reliable performance. This SP Controller supports various storage configurations and media types, enabling businesses to customize their storage solutions based on specific performance and capacity requirements. It incorporates advanced technologies for data management, including virtualization, deduplication, and encryption, ensuring secure and optimized storage of critical data. Businesses seeking to enhance their storage infrastructure and achieve superior performance and reliability will find the EMC 110-113-749B SP Controller an indispensable asset.

You May Also Be Interested in

Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess