EN
  • EN
  • DE

EMC 110-201-013B - VNX5400 SP 1.8GHz 4C 16GB

Part No EMC 110-201-013B - VNX5400 SP 1.8GHz 4C 16GB
Manufacturer EMC
Catalog Controllers
Description VNX5400 SP 1.8GHz 4C 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398488-EMC 110-201-013B - VNX5400 SP 1.8GHz 4C 16GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-201-013B - VNX5400 SP 1.8GHz 4C 16GB CAD Model

Description

The EMC 110-201-013B is a dedicated Storage Processor (SP) for the EMC VNX5400 series, boasting a 1.8GHz 4-core processor and 16GB of memory. This SP is designed to significantly enhance the storage system's performance, handling data management tasks with increased efficiency and speed. It orchestrates the execution of storage services such as snapshots, replication, and deduplication, thereby optimizing data protection and storage utilization. The 4-core processor ensures that the SP can manage multiple tasks simultaneously, making it ideal for environments that require high data throughput and low latency. With 16GB of memory, the SP is well-equipped to handle large workloads, ensuring smooth and reliable operations. The EMC 110-201-013B is engineered for easy integration with the VNX5400 series, supporting scalability and flexibility to meet the growing demands of modern data centers. Its design prioritizes high availability and seamless performance, making it an essential component for businesses aiming to maximize their storage infrastructure's efficiency and reliability.

You May Also Be Interested in

Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess