EN
  • EN
  • DE

SUPERMICRO 9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA

Part No SUPERMICRO 9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9271-8i 8PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434987-SUPERMICRO 9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9271-8I - LSI 9271-8i 8PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO 9271-8I is an advanced 8-port 6Gbps SAS/SATA RAID controller card, integrating LSI's industry-leading RAID technology. Designed for mid-sized to large businesses, it supports extensive RAID levels including 0, 1, 5, 6, 10, 50, and 60, facilitating a wide range of data protection and performance optimization options. This card is particularly suited for environments requiring high storage capacity, data redundancy, and performance scalability. Equipped with CacheVault technology, it offers enhanced data protection against power loss. Ideal for critical applications in finance, healthcare, and IT sectors, the 9271-8I delivers robust performance, reliability, and flexible storage management.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess