EN
  • EN
  • DE

EMC 400-BJTV - EMC 12TB 7.2K 3.5 SATA A200 A2000 ISILON

Part No EMC 400-BJTV - EMC 12TB 7.2K 3.5 SATA A200 A2000 ISILON
Manufacturer EMC
Catalog Hard Drives
Description EMC 12TB 7.2K 3.5 SATA A200 A2000 ISILON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399630-EMC 400-BJTV - EMC 12TB 7.2K 3.5 SATA A200 A2000 ISILON
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 400-BJTV - EMC 12TB 7.2K 3.5 SATA A200 A2000 ISILON CAD Model

Description

The EMC 400-BJTV is a high-capacity hard disk drive designed specifically for use in EMC's Isilon A200 and A2000 scale-out NAS storage platforms. With a storage capacity of 12TB, it offers a substantial amount of space for storing large volumes of data, making it ideal for data-intensive applications such as big data analytics, high-resolution video storage, and extensive archives. The drive operates at a spindle speed of 7.2K RPM, providing a balance between high-capacity storage and performance, suitable for active archive and deep archive storage solutions within enterprise environments. It utilizes a 3.5-inch form factor and a SATA interface, ensuring compatibility with a wide range of EMC Isilon storage systems. The EMC 400-BJTV is engineered for reliability and durability, offering robust data integrity and protection mechanisms to safeguard critical data. Its integration into EMC's Isilon storage solutions allows for seamless scalability, enabling organizations to efficiently manage their growing data demands while maintaining performance and reliability.

You May Also Be Interested in

IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess