EN
  • EN
  • DE

EMC 851-0214-01 - SWITCH IB QDR 36 Port 2PS 1U Intel12300

Part No EMC 851-0214-01 - SWITCH IB QDR 36 Port 2PS 1U Intel12300
Manufacturer EMC
Catalog Switch
Description SWITCH IB QDR 36 Port 2PS 1U Intel12300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1401117-EMC 851-0214-01 - SWITCH IB QDR 36 Port 2PS 1U Intel12300
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 851-0214-01 - SWITCH IB QDR 36 Port 2PS 1U Intel12300 CAD Model

Description

The EMC 851-0214-01 represents a cutting-edge InfiniBand switch designed for high-performance computing (HPC) environments, offering unparalleled data transfer speeds and network reliability. As a SWITCH IB QDR 36 Port model, it supports Quad Data Rate (QDR) technology, providing up to 40 Gbps of data throughput per port across 36 ports, making it an ideal solution for data-intensive applications. With its dual power supplies (2PS) and a compact 1U rack-mount design, it ensures high availability and efficient use of rack space in data centers. The Intel12300 chipset at its core guarantees reliable performance and compatibility with a wide range of HPC systems and software. This switch is engineered to meet the demands of scientific research, financial modeling, and other scenarios requiring high-speed data transfer and processing capabilities. Its comprehensive management features allow for simplified configuration, monitoring, and maintenance.

You May Also Be Interested in

CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess