EN
  • EN
  • DE

EMC CP12200 - Battery for EMC SPS 2200W

Part No EMC CP12200 - Battery for EMC SPS 2200W
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398235-EMC CP12200 - Battery for EMC SPS 2200W
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC CP12200 - Battery for EMC SPS 2200W CAD Model

Description

The EMC CP12200 battery is engineered to offer backup power support for the EMC Standby Power System (SPS) rated at 2200W, providing a safeguard for EMC storage systems against power disruptions. This battery model is recognized for its reliability, high energy density, and extended service life, making it suitable for use in demanding data center environments. It employs state-of-the-art technology to ensure efficient power storage and fast response during critical moments, thereby preventing data loss and ensuring continuous operation of storage systems. The CP12200 is designed for compatibility with EMC's 2200W SPS units, allowing for straightforward installation and integration with minimal downtime. Its robustness and performance characteristics make it an essential component for organizations that prioritize data integrity and system availability, enhancing the resilience of their data storage infrastructure.

You May Also Be Interested in

Seiko Instruments
Electronic Battery Reflow Recharge Bat RTC/SRAM Backup
Lowest to $0.5014
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess