EN
  • EN
  • DE

EMC 078-000-080 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY

Part No EMC 078-000-080 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Manufacturer EMC
Catalog Battery
Description EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398263-EMC 078-000-080 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-080 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY CAD Model

Description

The EMC 078-000-080 is an integral part of EMC's power protection portfolio, delivering robust backup capabilities specifically for the VNX8000, VMAX 100K, 200K, 400K, and PowerMax storage arrays. This Standby Power System (SPS) is equipped with a high-quality, refurbished battery, ensuring cost-effectiveness without compromising on performance or reliability. With a power output of 2200W, it offers ample energy to maintain critical operations and facilitate safe shutdown procedures in the event of main power loss, thereby safeguarding valuable data from corruption or loss. The integration of a refurbished battery into the SPS framework not only extends the lifecycle of existing resources but also reflects a commitment to sustainable practices by reducing waste and the demand for new raw materials. Users of this SPS can expect a seamless fit into their existing storage infrastructure, bolstered by the reliability of EMC’s engineering and the added assurance of environmentally conscious components. The EMC 078-000-080 SPS embodies a pragmatic and eco-friendly approach to emergency power provisioning, making it an essential asset for enterprises that prioritize data integrity, operational continuity, and environmental responsibility.

You May Also Be Interested in

Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess