EN
  • EN
  • DE

SUPERMICRO SSG-6028R-E1CR12N - SuperStorage SSG-6028R X10DRI-T4+ 2U 12x3.5 2x2.5

Part No SUPERMICRO SSG-6028R-E1CR12N - SuperStorage SSG-6028R X10DRI-T4+ 2U 12x3.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 6028R-E1CR12N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435784-SUPERMICRO SSG-6028R-E1CR12N - SuperStorage SSG-6028R X10DRI-T4+ 2U 12x3.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSG-6028R-E1CR12N - SuperStorage SSG-6028R X10DRI-T4+ 2U 12x3.5 2x2.5 CAD Model

Description

The SUPERMICRO SSG-6028R-E1CR12N, part of the SuperStorage series, is a powerful and flexible storage solution designed for data-intensive applications. Housed in a 2U rackmount chassis, it supports dual Intel Xeon processors and boasts an impressive storage capacity with 12 hot-swappable 3.5-inch drive bays and an additional 2 hot-swappable 2.5-inch drive bays, allowing for a scalable and high-performance storage architecture. The integrated X10DRI-T4+ motherboard offers extensive I/O and networking capabilities, including four 10GBase-T ports for high-speed network connectivity. This system is ideal for enterprises seeking a reliable, high-capacity storage server capable of handling heavy workloads, including virtualization, data analytics, and cloud services. Its robust design and powerful components ensure that the SSG-6028R-E1CR12N can meet the demanding needs of modern data centers and IT environments.

You May Also Be Interested in

IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess