EN
  • EN
  • DE

EMC FTLF8529P3BNV-E5 - EMC 16G SFP+ FC 850nm SWL

Part No EMC FTLF8529P3BNV-E5 - EMC 16G SFP+ FC 850nm SWL
Manufacturer EMC
Catalog Sfp
Description EMC 16G SFP+ FC 850nm SWL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1400591-EMC FTLF8529P3BNV-E5 - EMC 16G SFP+ FC 850nm SWL
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC FTLF8529P3BNV-E5 - EMC 16G SFP+ FC 850nm SWL CAD Model

Description

The EMC FTLF8529P3BNV-E5 transceiver module sets a new standard for Fiber Channel communications, providing a robust and efficient solution for handling extensive data workloads. Designed for compatibility with EMC storage systems, this 16G SFP+ module offers top-tier performance for storage network applications, enabling speeds up to 16 Gbps for high-bandwidth connections between storage arrays, servers, and switches. Operating at an 850nm wavelength, it uses Short Wavelength (SWL) laser technology, making it suitable for short-range connections within data centers. Its ability to support multimode fiber allows for flexible deployment in various networking environments. The hot-swappable design of this module facilitates easy installation and maintenance, ensuring minimal downtime and enhanced operational efficiency. Incorporating the FTLF8529P3BNV-E5 into your storage network architecture not only boosts data transfer rates but also increases reliability and scalability, providing a future-proof solution to meet the growing demands of modern data-intensive applications.

You May Also Be Interested in

HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess