EN
  • EN
  • DE

EMC NP17-12I - Battery for EMC SPS 2200W NP17-12I

Part No EMC NP17-12I - Battery for EMC SPS 2200W NP17-12I
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W NP17-12I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398260-EMC NP17-12I - Battery for EMC SPS 2200W NP17-12I
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NP17-12I - Battery for EMC SPS 2200W NP17-12I CAD Model

Description

The EMC NP17-12I battery is specifically designed to be a power backbone for the EMC Standby Power System (SPS) with a capacity of 2200W, embodying the essence of reliability and performance. This battery is engineered to meet the rigorous demands of high-capacity data storage systems, ensuring an uninterrupted power supply during critical moments. The NP17-12I model boasts a substantial energy storage capacity to deliver steady and reliable power, facilitating a seamless transition during power outages and preventing data loss. With its sealed lead-acid technology, it combines durability with maintenance-free convenience, offering a long service life that diminishes the need for frequent replacements. Furthermore, the battery’s compatibility with the EMC SPS 2200W system allows for easy integration into existing setups, promoting operational efficiency and resilience. Its robust build and advanced design principles ensure that vital data storage infrastructures remain operational, even in the face of power inconsistencies, making it an indispensable asset for businesses prioritizing data security and uptime.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess