EN
  • EN
  • DE

EMC V2-2S6F-200 - EMC 200GB 2.5in 6G SAS SSD for VNXe 3150

Part No EMC V2-2S6F-200 - EMC 200GB 2.5in 6G SAS SSD for VNXe 3150
Manufacturer EMC
Catalog Hard Drives
Description EMC 200GB 2.5in 6G SAS SSD for VNXe 3150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399786-EMC V2-2S6F-200 - EMC 200GB 2.5in 6G SAS SSD for VNXe 3150
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V2-2S6F-200 - EMC 200GB 2.5in 6G SAS SSD for VNXe 3150 CAD Model

Description

The EMC V2-2S6F-200 is a high-performance solid-state drive (SSD) designed to enhance the storage capabilities of the EMC VNXe 3150 storage array. With a capacity of 200GB, this 2.5-inch SSD provides a compact and efficient storage solution, making it an excellent choice for applications that demand high-speed data access and low latency. It employs a 6G SAS interface, ensuring high-speed data transfer rates that significantly improve the overall performance of storage systems. The integration of SSDs like the EMC V2-2S6F-200 into a VNXe 3150 array allows for the acceleration of application performance, quicker system responses, and reduced processing times, making it particularly beneficial for environments handling transactional databases, real-time analytics, and other I/O-intensive applications. Furthermore, this SSD offers enhanced reliability and durability over traditional hard disk drives (HDDs), leading to reduced downtime and lower maintenance costs. Its compatibility with the EMC VNXe 3150 series further ensures seamless integration into existing storage infrastructures, making it a valuable upgrade for businesses looking to capitalize on the advantages of SSD technology.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess