EN
  • EN
  • DE

EMC V2-DAE-N-25 - EMC 25-slot Disk Array Enclosure for 2.5in

Part No EMC V2-DAE-N-25 - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Catalog Storage Machines
Description EMC 25-slot Disk Array Enclosure for 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400984-EMC V2-DAE-N-25 - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V2-DAE-N-25 - EMC 25-slot Disk Array Enclosure for 2.5in CAD Model

Description

The EMC V2-DAE-N-25 Disk Array Enclosure is designed to extend the storage capabilities of EMC’s mid-range and enterprise storage solutions. Housing up to 25 drives in a compact 2.5-inch form factor, this enclosure is optimized for performance-intensive applications and environments where space efficiency is crucial. It supports SAS and SSD drives, enabling a flexible approach to managing diverse workloads with varying performance and capacity requirements. The V2-DAE-N-25 integrates seamlessly with existing EMC storage arrays, offering an easy path for expansion and scalability. It features advanced cooling and power management technologies to ensure optimal performance and reliability. With its high-density design and support for the latest storage technologies, the EMC V2-DAE-N-25 is a versatile solution for businesses looking to enhance their storage infrastructure with high performance, scalability, and efficiency.

You May Also Be Interested in

Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess