EN
  • EN
  • DE

SUPERMICRO CSE-826-JBPWR2-JBOD - SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5

Part No SUPERMICRO CSE-826-JBPWR2-JBOD - SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Manufacturer Supermicro
Catalog Storage Machines
Description SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435959-SUPERMICRO CSE-826-JBPWR2-JBOD - SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-826-JBPWR2-JBOD - SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5 CAD Model

Description

The SUPERMICRO CSE-826-JBPWR2-JBOD SuperChassis is an exceptional storage solution designed to cater to the high-demand requirements of enterprise data environments. This 2U rack-mountable JBOD (Just a Bunch of Disks) chassis supports twelve 3.5-inch hot-swappable drive bays, offering a generous amount of storage capacity. Integrated with a dual JBOD power module, it ensures continuous and reliable power supply, minimizing downtime and enhancing data integrity. The versatility of the chassis is further accentuated by its compatibility with numerous Supermicro motherboards, facilitating a seamless integration into existing server ecosystems. Incorporated with a robust cooling system, it efficiently dissipates heat, maintaining optimal operating temperatures for the drives and internal components. Designed with enterprise-grade materials, the CSE-826-JBPWR2-JBOD ensures durability and long-term reliability, making it an ideal choice for data centers, cloud storage applications, and intensive data storage requirements.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess