EN
  • EN
  • DE

NETAPP FAS2240-2 - NetApp FAS2240-2 2.5 inch SAS

Part No NETAPP FAS2240-2 - NetApp FAS2240-2 2.5 inch SAS
Manufacturer NetApp
Catalog Storage Machines
Description NetApp FAS2240-2 2.5 inch SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1434661-NETAPP FAS2240-2 - NetApp FAS2240-2 2.5 inch SAS
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP FAS2240-2 - NetApp FAS2240-2 2.5 inch SAS CAD Model

Description

The NETAPP FAS2240-2 is a versatile storage system optimized for small and medium-sized businesses seeking a balance between performance and scalability. This system supports 2.5 inch SAS drives, offering a compact and efficient storage solution that delivers high-speed data access and reliability. The FAS2240-2 is part of NetApp's FAS2000 series, designed to provide flexible and cost-effective storage solutions. It features a dual-controller configuration, ensuring continuous data accessibility and system redundancy, critical for minimizing downtime and maintaining business operations. With its integrated data management tools, the FAS2240-2 simplifies storage administration, offering features such as data deduplication, compression, and snapshot technology to enhance storage efficiency and data protection. The system's scalability allows for easy expansion, accommodating growing data requirements without the need for a comprehensive system overhaul. Its energy-efficient design also helps reduce operational costs, making it an economical choice for businesses looking to optimize their storage infrastructure.

You May Also Be Interested in

NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess