EN
  • EN
  • DE

EMC V31-DAE-N-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX

Part No EMC V31-DAE-N-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 15-slot Disk Array Enclosure for 3.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401046-EMC V31-DAE-N-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V31-DAE-N-15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX CAD Model

Description

The EMC V31-DAE-N-15 Disk Array Enclosure is a vital component in the EMC VNX series of storage solutions, designed to meet the diverse storage needs of mid-tier to large enterprises. This 15-slot enclosure supports 3.5-inch drives, allowing for a flexible configuration of NL-SAS, SAS, and Flash drives to optimize storage for varying data types and workloads. It is engineered to offer reliability, scalability, and high performance. The V31-DAE-N-15 integrates seamlessly with VNX arrays, enhancing their capabilities by providing additional storage capacity, performance, and redundancy. Its architecture is designed for high availability, with dual redundant power supplies and cooling fans ensuring continuous operation. This enclosure supports RAID configurations, which provide data protection and improve read/write efficiency. It's an ideal solution for expanding storage infrastructure, facilitating data consolidation, backup, and archiving. The V31-DAE-N-15 is also equipped with environmental monitoring features, ensuring the system operates within optimal temperature and power conditions, further protecting your critical data assets.

You May Also Be Interested in

NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess