EN
  • EN
  • DE

EMC VNX51D253010F - EMC VNX5100 w/ 4 x 300gb 2.5in

Part No EMC VNX51D253010F - EMC VNX5100 w/ 4 x 300gb 2.5in
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5100 w/ 4 x 300gb 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401007-EMC VNX51D253010F - EMC VNX5100 w/ 4 x 300gb 2.5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX51D253010F - EMC VNX5100 w/ 4 x 300gb 2.5in CAD Model

Description

The EMC VNX51D253010F represents a model from the acclaimed EMC VNX5100 series, tailored for small to medium-sized enterprises seeking a robust and reliable storage solution. This particular configuration includes four 300GB 2.5-inch drives, providing a balanced mix of speed and storage capacity ideally suited for essential applications and data. The VNX5100 is engineered for versatility, supporting both file and block data services and boasting features such as automated storage tiering, which intelligently manages data placement for optimal performance and efficiency. Users benefit from a comprehensive suite of software offerings aimed at enhancing data protection, including snapshots, remote replication, and deduplication capabilities. The system's compact 2U form factor makes it a space-efficient choice for data centers with limited room. Moreover, the EMC VNX5100 series is known for its energy efficiency, reducing operational costs. With its intuitive management interface, the VNX5100 simplifies storage administration, making it accessible for IT generalists while retaining the advanced features needed by specialists.

You May Also Be Interested in

Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess