EN
  • EN
  • DE

EMC X-ES20-2TB - EMC 2TB 7.2K 3.5in 3G SATA HDD for DataDoamin

Part No EMC X-ES20-2TB - EMC 2TB 7.2K 3.5in 3G SATA HDD for DataDoamin
Manufacturer EMC
Catalog Hard Drives
Description EMC 2TB 7.2K 3.5in 3G SATA HDD for DataDoamin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399012-EMC X-ES20-2TB - EMC 2TB 7.2K 3.5in 3G SATA HDD for DataDoamin
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC X-ES20-2TB - EMC 2TB 7.2K 3.5in 3G SATA HDD for DataDoamin CAD Model

Description

The EMC X-ES20-2TB hard disk drive is specifically engineered for high-capacity data storage needs, providing 2TB of storage space in a 3.5-inch form factor. Designed to seamlessly integrate with EMC DataDomain storage systems and other compatible enterprise solutions, this HDD offers the perfect balance between capacity and performance for a wide range of data storage applications. Operating at a 7.2K RPM speed and featuring a 3G SATA interface, the EMC X-ES20-2TB provides reliable and efficient performance for enterprise-level data storage tasks, including backup and archival processes, digital content storage, and large-scale data repositories. The drive's compatibility with 3G SATA technology ensures it can be easily integrated into existing storage infrastructures, offering a straightforward upgrade path for businesses looking to expand their storage capabilities. The durability and reliability of the EMC X-ES20-2TB are in line with EMC's commitment to high-quality storage solutions, enabling continuous operation in demanding enterprise environments. This HDD is an ideal choice for organizations seeking to enhance their data storage with a drive that offers a significant capacity upgrade, ensuring the secure and efficient management of large volumes of data. In summary, the EMC X-ES20-2TB hard disk drive represents a smart investment for businesses and data centers requiring a high-capacity and high-performance storage solution. Its blend of capacity, reliability, and compatibility makes it a valuable addition to any data storage system, particularly those used in environments where large-scale data management is critical.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess