EN
  • EN
  • DE

AG25-48S12P-4

Part No AG25-48S12P-4
Manufacturer Emerson Network Power
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195484-AG25-48S12P-4
Categories Custom Parts
Manufacturer Emerson Network Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AG25-48S12P-4 CAD Model

Description

The Emerson Network Power AG25-48S12P-4 is a DC-DC converter module designed to efficiently convert a 48V DC input voltage to a regulated 12V DC output voltage. This module is part of Emerson's AG series, known for their reliable performance and robust design. It is commonly used in telecommunications, networking, and industrial applications where a stable and isolated power supply is required.

Applications

  • Telecommunications Equipment: Powering various components in telecom systems, such as routers, switches, and base stations.
  • Networking Equipment: Supplying power to network devices, including servers, storage systems, and Ethernet switches.
  • Industrial Automation: Providing a stable power source for industrial control systems, PLCs, and motor drives.
  • Power over Ethernet (PoE) Devices: Powering PoE-enabled devices, such as IP cameras, VoIP phones, and wireless access points.
  • Distributed Power Systems: Implementing distributed power architectures in data centers and other critical infrastructure.
  • Battery-Powered Systems: Charging batteries and providing power in battery-backed systems.
  • Transportation Systems: Powering electronic components in vehicles and transportation infrastructure.

Features

  • 48V DC Input: Accepts a wide input voltage range around 48V DC.
  • 12V DC Output: Provides a stable and regulated 12V DC output voltage.
  • 25W Output Power: Delivers up to 25W of output power.
  • High Efficiency: Operates with high efficiency, minimizing power losses and heat generation.
  • Isolated Output: Offers galvanic isolation between the input and output, enhancing safety and reducing noise.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating and ensure reliable operation.

Benefits

  • Stable Power Supply: Provides a stable and regulated power supply for sensitive electronic devices.
  • Efficient Power Conversion: Minimizes power losses and reduces energy consumption.
  • Enhanced Reliability: Improves the reliability and performance of powered equipment.
  • Safety: Offers galvanic isolation for enhanced safety and protection.
  • Protection Features: Includes comprehensive protection features to prevent damage from electrical faults.
  • Compact Size: Small form factor for space-constrained applications.
  • Easy Integration: Simplifies the integration process into electronic designs.

Additional Details

The Emerson Network Power AG25-48S12P-4 DC-DC converter module is typically housed in a compact, encapsulated package for durability and protection. It is designed for easy mounting on printed circuit boards (PCBs) or chassis. The module's specifications, including input voltage range, output voltage accuracy, ripple and noise, and temperature coefficients, should be carefully considered to meet the requirements of the target application. Proper cooling may be required in high-power applications to ensure optimal performance and longevity.

You May Also Be Interested in

Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Xilinx Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess