EN
  • EN
  • DE

EN25Q40A104XIP

Part No EN25Q40A104XIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Serial Flash 512Kx8 USON8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110715-EN25Q40A104XIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25Q40A104XIP CAD Model

Description

The EN25Q40A-104XIP is a 4 Mbit serial flash memory device from Eon Silicon Solution. It's designed for a wide range of applications requiring non-volatile storage, accessible through a Serial Peripheral Interface (SPI). This SPI interface allows for ease of use with microcontrollers and embedded systems.

Applications

  • Embedded Systems
  • Data Storage
  • Firmware Updates
  • Industrial Control
  • Consumer Electronics
  • IoT Devices

Features

  • 4 Mbit (512 Kbyte) capacity
  • SPI Interface: Supports standard, dual, and quad SPI modes for increased data throughput.
  • Single Power Supply: Operates on a single 2.7V to 3.6V power supply.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.
  • Page Program: Supports page programming for efficient data writing.
  • Sector Erase: Includes sector erase functionality for selective memory clearing.
  • Write Protection: Hardware write protection mechanisms to prevent accidental data corruption.

Benefits

  • Easy Integration: Simple SPI interface simplifies interfacing with microcontrollers.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data persistence.
  • Low Power: Minimizes energy consumption, extending battery life in portable devices.
  • Flexible Memory Management: Offers multiple erase options for efficient memory utilization.
  • Data Security: Provides write protection features to safeguard stored data.
  • Cost-Effective Solution: Offers a reliable and affordable non-volatile memory solution.

Additional Details

The EN25Q40A-104XIP features a maximum clock frequency of 104 MHz. It is available in various package options, including SOIC and WSON. Its typical endurance is 100,000 program/erase cycles. Please refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Hitachi, Ltd
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7588 $151.7600
275+ $0.7343 $201.9325
355+ $0.7098 $251.9790
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,614 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess