EN
  • EN
  • DE

HEF4585BT

Part No HEF4585BT
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Description 4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Number of Pins 16
RoHS Compliant
Win Source Part Number 1171417-HEF4585BT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4585BT CAD Model

Description

HEF4585BT: 4-bit Magnitude Comparator by NXP Semiconductors

The HEF4585BT device is a high-performance, 4-bit magnitude comparator designed by NXP Semiconductors, which offers a reliable solution for digital comparison applications. This integrated circuit is part of the HEF4000 family, which is well-known for its robustness and versatility in handling digital signals.

This comparator is capable of comparing two 4-bit words (A and B) and providing outputs for three possible conditions: A greater than B, A less than B, and A equal to B. The HEF4585BT is designed to operate over a wide range of supply voltages, from 3V to 15V, making it suitable for various digital systems that require voltage flexibility.

The device is available in an SO (small outline) package, with the specific type being SO16. This compact form factor allows for efficient use of PCB space, which is crucial in modern electronic design where space is often at a premium. The HEF4585BT's pin configuration is thoughtfully arranged to facilitate easy integration into existing circuits or new designs.

Key features of the HEF4585BT include:

  • 4-bit magnitude comparison
  • Wide supply voltage range (3V to 15V)
  • Standardized symmetrical output characteristics
  • Specified from -40°C to +85°C
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM JESD22-A114E exceeds 2000V
    • MM JESD22-A115-A exceeds 200V

Typical applications for the HEF4585BT are numerous and varied, including digital systems where binary values need to be compared for sorting, decision-making, or arithmetic operations. Examples include microprocessors, digital signal processors, and control systems where precision and reliability are paramount.

In summary, the HEF4585BT from NXP Semiconductors is a versatile and reliable component for any designer looking to implement a 4-bit magnitude comparator in their digital system. Its wide voltage range, industry-standard packaging, and protective features make it a strong candidate for a multitude of electronic applications.

You May Also Be Interested in

Panjit
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Murata Electronics North America
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
TA-I
Lowest to $0.1194

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess