EN
  • EN
  • DE

EN25QH128A104FIP

Part No EN25QH128A104FIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Serial Flash 16Mx8 SO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223663-EN25QH128A104FIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25QH128A104FIP CAD Model

Description

The EN25QH128A104FIP is a 128Mb serial flash memory device manufactured by Eon Silicon Solution. It features a standard Serial Peripheral Interface (SPI), offering high performance and low power consumption, making it suitable for a wide range of applications requiring non-volatile memory.

Applications:

  • Embedded systems: Used for storing boot code, configuration data, and application code in microcontrollers and embedded processors.
  • Networking devices: Employed in routers, switches, and modems for storing firmware and configuration settings.
  • Consumer electronics: Found in set-top boxes, digital TVs, and gaming consoles for storing firmware, user settings, and multimedia content.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial equipment for storing control programs and data logging.
  • Automotive electronics: Applied in automotive control units (ECUs) for storing calibration data and software updates.

Features:

  • Memory Size: 128 Megabits (16 Mbytes) of Flash Memory.
  • Interface: Standard SPI interface with support for Single, Dual, and Quad SPI modes.
  • Clock Speed: Supports clock frequencies up to 104 MHz, enabling high-speed data transfer.
  • Supply Voltage: Operates from a wide voltage range of 2.7V to 3.6V, providing flexibility in various applications.
  • Erase Capability: Sector Erase (4KB), Block Erase (32KB/64KB), and Chip Erase options for efficient memory management.
  • Write Protection: Hardware and software write protection mechanisms to prevent accidental data corruption.
  • Endurance: High endurance with up to 100,000 program/erase cycles per sector.
  • Data Retention: Excellent data retention of up to 20 years.
  • Package: Available in various packages including SOIC, WSON, and BGA for design flexibility.

Benefits:

  • High Performance: Fast read/write speeds enable quick access to stored data, improving system responsiveness.
  • Low Power Consumption: Low active and standby current consumption extends battery life in portable devices.
  • Reliable Data Storage: High endurance and data retention ensure reliable storage of critical data over long periods.
  • Flexible Interface: SPI interface simplifies integration with microcontrollers and other host devices.
  • Small Footprint: Compact package options save valuable board space in space-constrained applications.

Additional Details:

The EN25QH128A104FIP incorporates advanced security features, including a unique serial number and block protection, to safeguard sensitive data. It also supports JEDEC standard Serial Flash Discoverable Parameters (SFDP), allowing host systems to automatically identify and configure the device. This memory device is suitable for demanding applications requiring high reliability, performance, and security.

You May Also Be Interested in

Panjit
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess