EN
  • EN
  • DE

EN29LV010-70TIP

Part No EN29LV010-70TIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 1 Megabit (128K x 8-bit ) Uniform Sector, CMOS 3.0 Volt-only Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172009-EN29LV010-70TIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN29LV010-70TIP CAD Model

Description

The EN29LV010-70TIP is a 1M-bit (128K x 8) CMOS Flash Memory device manufactured by Eon Silicon Solution. It is designed for systems requiring high-density, non-volatile storage for code and data.

Applications

  • Embedded Systems: Used for storing firmware and boot code in a wide range of embedded applications.
  • Industrial Control Systems: Implemented in industrial equipment for storing configuration settings and control algorithms.
  • Consumer Electronics: Found in devices like set-top boxes and gaming consoles for storing application code.
  • Networking Equipment: Utilized in routers and modems for storing boot images and configuration files.

Features

  • High Density: 1M-bit (128K x 8) storage capacity.
  • Fast Access Time: 70ns access time for quick read operations.
  • Single Power Supply: Operates from a single 3.0V supply.
  • Sector Erase: Supports sector erase capability for flexible memory management.
  • Automatic Write Timing: Provides automatic timing control for write operations.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low-power operation.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Fast Read Performance: Quick access time enables fast program execution.
  • Easy Integration: Simple interface for integration with microcontrollers and processors.
  • Flexible Memory Management: Sector erase allows for easy memory allocation.
  • Data Protection: Write protection prevents accidental data changes.
  • Low Power Operation: Reduces power consumption in battery-powered applications.

Technical Specifications

The EN29LV010-70TIP operates on a 3.0V power supply. It is available in a 32-pin DIP or PLCC package. Typical endurance is 100,000 program/erase cycles per sector. The device is designed for a wide range of operating temperatures, making it suitable for various environments.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess