EN
  • EN
  • DE
  • IT

EM484M1644VTD-6F

Part No EM484M1644VTD-6F
Manufacturer Eorex Corporation
Catalog SD
Description SD 4Mx16-7 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945663-EM484M1644VTD-6F
Series *
Ultra Librarian 3D Model Ultra Librarian EM484M1644VTD-6F CAD Model

Description

This electronic component is a memory module with the Win Source Part Number 945663-EM484M1644VTD-6F.

  • Win Source Part Number: 945663-EM484M1644VTD-6F
  • Series: Series category
  • Function: Designed to store data and is an essential component in electronic devices that require data storage.
  • Qualities: Reliable and durable, can store data for long periods of time.

You May Also Be Interested in

Hynix Semiconductor
SD 4Mx16
Need more? Email Us
Samsung
SD 4Mx16-7 143MHz
Need more? Email Us
Hitachi, Ltd
SD 8Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7 PC143 Pb-Free
Lowest to $2.5697
Hynix Semiconductor
SD 4Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz Pb-Free Ind
Need more? Email Us
NANYA
SD 8Mx16 166MHz
Need more? Email Us
EliteMT
SD 4Mx16-6 166MHz
Need more? Email Us
Fujitsu Electronics America, Inc.
SD 1Mx16-6 166MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess