EN
  • EN
  • DE
  • IT

HY57V161610FTP-7-C

Part No HY57V161610FTP-7-C
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 1Mx16-7 PC143 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945777-HY57V161610FTP-7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V161610FTP-7-C CAD Model

Description

The HY57V161610FTP-7-C is a 16M x 16 Bit Synchronous DRAM (SDRAM) from Hynix Semiconductor. It's designed for memory-intensive applications where moderate capacity and reliable performance are required. This SDRAM operates with a synchronous interface, facilitating synchronized data transfer with the system clock.

Applications

  • Graphics cards
  • Set-top boxes
  • Networking equipment
  • Printers
  • Industrial control systems

Features

  • 3.3V Power Supply
  • Clock frequency up to 143 MHz
  • Four internal banks for concurrent operation
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable CAS latency (2, 3)
  • Auto precharge option for each burst
  • Refresh cycles: 8 refresh cycles / 64 ms
  • Self-refresh mode
  • LVTTL compatible inputs and outputs
  • TSOP package

Benefits

  • High Speed: Provides fast data transfer rates with a clock frequency up to 143 MHz.
  • Reliable Performance: Offers stable operation with features like self-refresh and auto precharge.
  • Flexible Configuration: Programmable burst length and CAS latency enable optimized memory access.
  • Low Power Consumption: Operates at 3.3V for efficient power usage.
  • Easy Integration: LVTTL compatible inputs and outputs facilitate seamless integration.

Additional Details

The HY57V161610FTP-7-C is packaged in a TSOP package. The four internal banks enable concurrent operation, improving overall system performance by allowing multiple memory access requests to be processed simultaneously. The auto precharge feature simplifies memory management. This SDRAM is used often in older systems that require a dependable memory component with a 16-bit interface.

You May Also Be Interested in

Hitachi, Ltd
SD 8Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 4Mx16 PC100 CL2
Need more? Email Us
EliteMT
SD 8Mx16-5B FBGA Pb-Free
Need more? Email Us
Samsung
SD 1Mx16-70 PC143
Need more? Email Us
Elpida Memory
SD 4Mx32 166MHz FBGA
Need more? Email Us
NANYA
SD 8Mx16 166MHz
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz Pb-Free Ind
Need more? Email Us
Samsung
SD 4Mx16-7 143MHz
Need more? Email Us
Integrated Silicon Solution, Inc
512Mb SD 32Mx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5697 $66.8122
62+ $2.1085 $130.7270
95+ $2.0425 $194.0375
131+ $1.9766 $258.9346
170+ $1.9108 $324.8360
227+ $1.7132 $388.8964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,675 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess