EN
  • EN
  • DE

B1708

Part No B1708
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description SAW IF filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150545-B1708
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B1708 CAD Model

Description

The B1708 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. SAW filters are electronic components used to selectively pass or reject specific frequencies in a signal. They are commonly used in radio frequency (RF) applications to filter out unwanted signals, reduce noise, and improve the overall performance of communication systems. The B1708 is designed to provide precise filtering characteristics, making it suitable for a wide range of wireless communication devices.

Applications

  • Mobile Phones: Filtering RF signals in mobile phone transceivers to improve call quality.
  • Wireless LAN (WLAN): Used in WLAN devices to filter interference and improve data transmission.
  • GPS Receivers: Filtering unwanted signals to improve the accuracy of GPS positioning.
  • Remote Control Systems: Providing selective frequency filtering in remote control applications.

Features

  • High Selectivity: Provides precise filtering of specific frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Small Size: Allows for easy integration into compact electronic devices.
  • Stable Performance: Offers consistent performance over a wide range of operating conditions.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Increases the overall performance and reliability of RF systems.
  • Reduced Component Count: Simplifies circuit design and reduces the number of required components.
  • Optimized Power Consumption: Improves the efficiency of RF systems by reducing signal losses.

Additional Details

The B1708 is typically manufactured using piezoelectric materials, which convert electrical signals into mechanical waves on the surface of the device. These waves are then converted back into electrical signals at the output. The filter's frequency response is determined by the design and geometry of the SAW structure. The device is often packaged in a small surface-mount package for easy integration into printed circuit boards (PCBs). The B1708 is a reliable and effective solution for filtering RF signals in a variety of applications, ensuring the optimal performance of wireless communication systems.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess