EN
  • EN
  • DE
  • IT

B25620B1237K101

Part No B25620B1237K101
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 230UF 10% 1.1KVDC SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 230μF
Tolerance ±10%
Voltage Rating - DC 1100V (1.1kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C to 70°C
Mounting Chassis Mount
Dimension 2.953" Dia (75.00mm)
Height - Seated (Max) 4.803" (122.00mm)
Lead Spacing 1.260" (32.00mm)
Applications DC Link, DC Filtering
Win Source Part Number 1021355-B25620B1237K101
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B25620B1237K101 CAD Model

Description

The EPCOS (TDK) B25620B1237K101 is a capacitor component with a capacitance of 230μF and a tolerance of ±10%.

  • Manufacturer: EPCOS (TDK)
  • Capacitance: 230μF
  • Tolerance: ±10%
  • Voltage Rating: DC 1100V (1.1kV)
  • Packaging: Bulk
  • Mounting: Chassis Mount
  • Dielectric Material: Polypropylene (PP), Metallized
  • Lead Spacing: 1.260" (32.00mm)
  • Operating Temperature Range: -55°C to 70°C
  • Dimension: 2.953" Dia (75.00mm)

You May Also Be Interested in

Kemet
CAP FILM 33UF 5% 250VDC RADIAL
Lowest to $26.2690
Kemet
CAP FILM 3300PF 20% 480VAC RAD
Lowest to $2.6078
Kemet
CAP FILM 1.5UF 20% 560VDC RADIAL
Lowest to $0.3512
Kemet
CAP FILM 6.8UF 5% 250VDC RAD
Lowest to $12.2181
Kemet
CAP FILM 0.15UF 5% 1KVDC RAD
Need more? Email Us
WIMA
CAP FILM 0.022UF 5% 63VDC RAD
Need more? Email Us
Kemet
CAP FILM 0.22UF 5% 63VDC RADIAL
Lowest to $0.1527
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10DIP
Need more? Email Us
WIMA
FKP 1 6800 pF 6000 VDC 13x24x31.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess